Panasonic Chip Resistor - Surface Mount ERJ-U12F2402U

Description
RES 24K OHM 1% 3/4W 1812 SMD
Datasheet
Description
RES 24K OHM 1% 3/4W 1812 SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U12F2402U - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U12F2402U
Chip Resistor - Surface Mount ERJ-U12F2402U
RES 24K OHM 1% 3/4W 1812 SMD

RES 24K OHM 1% 3/4W 1812 SMD

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 24 Kohm, 750 Mw, 1%, 200 V Rohs Compliant Panasonic - 45X2484 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 24 Kohm, 750 Mw, 1%, 200 V Rohs Compliant Panasonic
45X2484
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 24 Kohm, 750 Mw, 1%, 200 V Rohs Compliant Panasonic 45X2484
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 24 kohm, 750 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 24 kohm, 750 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 24 Kohm, 750 Mw, 1%, 200 V Rohs Compliant Panasonic - 05X6059 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 24 Kohm, 750 Mw, 1%, 200 V Rohs Compliant Panasonic
05X6059
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 24 Kohm, 750 Mw, 1%, 200 V Rohs Compliant Panasonic 05X6059
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 24 kohm, 750 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 24 kohm, 750 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-U12F2402U 45X2484
Product Name Chip Resistor - Surface Mount Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 24 Kohm, 750 Mw, 1%, 200 V Rohs Compliant Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- %
Power Rating 4 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Surface Mount Resistors - 1-1614707-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 20000 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers