Panasonic Chip Resistor - Surface Mount ERJ-U12F2203U

Description
RES 220K OHM 1% 3/4W 1812 SMD
Datasheet
Description
RES 220K OHM 1% 3/4W 1812 SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U12F2203U - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U12F2203U
Chip Resistor - Surface Mount ERJ-U12F2203U
RES 220K OHM 1% 3/4W 1812 SMD

RES 220K OHM 1% 3/4W 1812 SMD

Supplier's Site Datasheet
Res, Thick Film, 220K, 1%, 0.75W, 1812; Resistance Panasonic - 44X3650 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 220K, 1%, 0.75W, 1812; Resistance Panasonic
44X3650
Res, Thick Film, 220K, 1%, 0.75W, 1812; Resistance Panasonic 44X3650
RES, THICK FILM, 220K, 1%, 0.75W, 1812; Resistance:220kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THICK FILM, 220K, 1%, 0.75W, 1812; Resistance:220kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site
Resistor, Thick Film, 220Kohm, 1%, 1812; Resistance Panasonic - 05X6035 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 220Kohm, 1%, 1812; Resistance Panasonic
05X6035
Resistor, Thick Film, 220Kohm, 1%, 1812; Resistance Panasonic 05X6035
RESISTOR, THICK FILM, 220KOHM, 1%, 1812; Resistance:220kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RESISTOR, THICK FILM, 220KOHM, 1%, 1812; Resistance:220kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-U12F2203U 44X3650
Product Name Chip Resistor - Surface Mount Res, Thick Film, 220K, 1%, 0.75W, 1812; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1812; 1812 [4532 Metric]
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573164 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 1800 ohms
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details