RES 2.2K OHM 1% 3/4W 1812 SMD
RESISTOR, THICK FILM, 2.2KOHM, 1%, 1812; Resistance:2.2kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
| Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | ERJ-U12F2201U | 05X6033 |
| Product Name | Chip Resistor - Surface Mount | Resistor, Thick Film, 2.2Kohm, 1%, 1812; Resistance Panasonic |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 1812; 1812 [4532 Metric] |
| Tolerance | 1 +/- % | 1 +/- % |
| Power Rating | 4 watts | 0.7500 watts |