Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 200 Ohm, 750 Mw, 1%, 200 V Rohs Compliant Panasonic ERJ-U12F2000U

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 200 ohm, 750 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 200 ohm, 750 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 200 Ohm, 750 Mw, 1%, 200 V Rohs Compliant Panasonic - 05X6011 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 200 Ohm, 750 Mw, 1%, 200 V Rohs Compliant Panasonic
05X6011
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 200 Ohm, 750 Mw, 1%, 200 V Rohs Compliant Panasonic 05X6011
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 200 ohm, 750 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 200 ohm, 750 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-U12F2000U - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U12F2000U
Chip Resistor - Surface Mount ERJ-U12F2000U
RES 200 OHM 1% 3/4W 1812 SMD

RES 200 OHM 1% 3/4W 1812 SMD

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 05X6011 ERJ-U12F2000U
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 200 Ohm, 750 Mw, 1%, 200 V Rohs Compliant Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6490 ohms
View Details
2 suppliers
Surface Mount Resistors - 2573137 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 11 ohms
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2CT52R471JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers