Panasonic Chip Resistor - Surface Mount ERJ-U12F1802U

Description
RES 18K OHM 1% 3/4W 1812 SMD
Datasheet
Description
RES 18K OHM 1% 3/4W 1812 SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U12F1802U - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U12F1802U
Chip Resistor - Surface Mount ERJ-U12F1802U
RES 18K OHM 1% 3/4W 1812 SMD

RES 18K OHM 1% 3/4W 1812 SMD

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 18 Kohm, 750 Mw, 1%, 200 V Rohs Compliant Panasonic - 05X5989 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 18 Kohm, 750 Mw, 1%, 200 V Rohs Compliant Panasonic
05X5989
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 18 Kohm, 750 Mw, 1%, 200 V Rohs Compliant Panasonic 05X5989
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 18 kohm, 750 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 18 kohm, 750 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 18 Kohm, 750 Mw, 1%, 200 V Rohs Compliant Panasonic - 45X2419 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 18 Kohm, 750 Mw, 1%, 200 V Rohs Compliant Panasonic
45X2419
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 18 Kohm, 750 Mw, 1%, 200 V Rohs Compliant Panasonic 45X2419
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 18 kohm, 750 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 18 kohm, 750 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-U12F1802U 05X5989
Product Name Chip Resistor - Surface Mount Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 18 Kohm, 750 Mw, 1%, 200 V Rohs Compliant Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- %
Power Rating 4 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details