The ERJ-U12F1600U is a surface mount chip resistor from Lingto Electronic Limited, designed for high reliability and performance in various applications. It features a resistance value of 160 ohms with a tolerance of ±1%. The resistor is compliant with AEC-Q200 standards, making it suitable for automotive applications. It has a power rating of 0.25 W and operates within a temperature range of -55°C to +155°C. The construction includes an Ag-Pd-based inner electrode, which enhances its resistance to sulfurization. This component is RoHS compliant and can be used in both reflow and flow soldering processes. The packaging options include punched and embossed carrier taping, facilitating ease of handling and integration into automated assembly processes.
RES 160 OHM 1% 3/4W 1812 SMD
| Lingto Electronic Limited | |
|---|---|
| Product Category | Resistors |
| Product Number | ERJ-U12F1600U |
| Product Name | Chip Resistor - Surface Mount |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 160 ohms |