Panasonic Res, Thick Film, 150K, 1%, 0.75W, 1812; Resistance Panasonic ERJ-U12F1503U

Description
RES, THICK FILM, 150K, 1%, 0.75W, 1812; Resistance:150kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 150K, 1%, 0.75W, 1812; Resistance:150kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 150K, 1%, 0.75W, 1812; Resistance Panasonic - 44X3645 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 150K, 1%, 0.75W, 1812; Resistance Panasonic
44X3645
Res, Thick Film, 150K, 1%, 0.75W, 1812; Resistance Panasonic 44X3645
RES, THICK FILM, 150K, 1%, 0.75W, 1812; Resistance:150kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THICK FILM, 150K, 1%, 0.75W, 1812; Resistance:150kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site
Resistor, Thick Film, 150Kohm, 1%, 1812; Resistance Panasonic - 05X5945 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 150Kohm, 1%, 1812; Resistance Panasonic
05X5945
Resistor, Thick Film, 150Kohm, 1%, 1812; Resistance Panasonic 05X5945
RESISTOR, THICK FILM, 150KOHM, 1%, 1812; Resistance:150kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RESISTOR, THICK FILM, 150KOHM, 1%, 1812; Resistance:150kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - ERJ-U12F1503U - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U12F1503U
Chip Resistor - Surface Mount ERJ-U12F1503U
RES 150K OHM 1% 3/4W 1812 SMD

RES 150K OHM 1% 3/4W 1812 SMD

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 44X3645 ERJ-U12F1503U
Product Name Res, Thick Film, 150K, 1%, 0.75W, 1812; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1812; 1812 [4532 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 150000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5.1 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details