Panasonic Chip Resistor - Surface Mount ERJ-U12F1502U

Description
RES 15K OHM 1% 3/4W 1812 SMD
Datasheet
Description
RES 15K OHM 1% 3/4W 1812 SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U12F1502U - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U12F1502U
Chip Resistor - Surface Mount ERJ-U12F1502U
RES 15K OHM 1% 3/4W 1812 SMD

RES 15K OHM 1% 3/4W 1812 SMD

Supplier's Site Datasheet
Res, Thick Film, 15K, 1%, 0.75W, 1812; Resistance Panasonic - 44X3644 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 15K, 1%, 0.75W, 1812; Resistance Panasonic
44X3644
Res, Thick Film, 15K, 1%, 0.75W, 1812; Resistance Panasonic 44X3644
RES, THICK FILM, 15K, 1%, 0.75W, 1812; Resistance:15kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 15K, 1%, 0.75W, 1812; Resistance:15kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Resistor, Thick Film, 15Kohm, 1%, 1812; Resistance Panasonic - 05X5944 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 15Kohm, 1%, 1812; Resistance Panasonic
05X5944
Resistor, Thick Film, 15Kohm, 1%, 1812; Resistance Panasonic 05X5944
RESISTOR, THICK FILM, 15KOHM, 1%, 1812; Resistance:15kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes

RESISTOR, THICK FILM, 15KOHM, 1%, 1812; Resistance:15kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number ERJ-U12F1502U 44X3644 05X5944
Product Name Chip Resistor - Surface Mount Res, Thick Film, 15K, 1%, 0.75W, 1812; Resistance Panasonic Resistor, Thick Film, 15Kohm, 1%, 1812; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1812; 1812 [4532 Metric] 1812; 1812 [4532 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts 0.7500 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details