RES 12.4 OHM 1% 3/4W 1812 SMD
1812 anti-sulfurated resistor RoHS Compliant: Yes
1812 anti-sulfurated resistor RoHS Compliant: Yes
| Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | ERJ-U12F12R4U | 05X5891 |
| Product Name | Chip Resistor - Surface Mount | 1812 Anti-Sulfurated Resistor Rohs Compliant Panasonic |
| Technology / Construction | Thick Film (Chip) | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 1812 |
| Resistance Range | 12.4 ohms | |
| Tolerance | 1 +/- % |