The ERJ-U12F1213U is a surface mount chip resistor from Lingto Electronic Limited, designed for high reliability and performance in electronic applications. It features an Ag-Pd-based inner electrode, which provides enhanced resistance to sulfurization, making it suitable for environments where sulfur exposure is a concern. The resistor is compliant with AEC-Q200 standards, ensuring its reliability in automotive applications, and is RoHS compliant. This resistor has a power rating of 0.75 W and operates within a temperature range of -55°C to +155°C. It offers resistance values from 100 kΩ to 1 MΩ with a tolerance of ±1%. The ERJ-U12F1213U is suitable for both reflow and flow soldering processes, making it versatile for various manufacturing methods. Its construction includes a metal glaze thick film resistive element and three layers of electrodes, contributing to its durability and performance stability. Engineers considering this component should evaluate its specifications against their project requirements, particularly in terms of resistance value, power rating, and environmental conditions.
1812 anti-sulfurated resistor RoHS Compliant: Yes
1812 anti-sulfurated resistor RoHS Compliant: Yes
RES 121K OHM 1% 3/4W 1812 SMD
| Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 45X2335 | ERJ-U12F1213U |
| Product Name | 1812 Anti-Sulfurated Resistor Rohs Compliant Panasonic | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Mounting / Packaging | 1812 | Surface Mount Technology (SMT / SMD) |
| Standards and Certifications | RoHS | |
| Technology / Construction | Thick Film (Chip) |