Panasonic Resistor, Thick Film, 1Kohm, 1%, 1812; Resistance Panasonic ERJ-U12F1001U

Description
RESISTOR, THICK FILM, 1KOHM, 1%, 1812; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, THICK FILM, 1KOHM, 1%, 1812; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 1Kohm, 1%, 1812; Resistance Panasonic - 05X5853 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 1Kohm, 1%, 1812; Resistance Panasonic
05X5853
Resistor, Thick Film, 1Kohm, 1%, 1812; Resistance Panasonic 05X5853
RESISTOR, THICK FILM, 1KOHM, 1%, 1812; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

RESISTOR, THICK FILM, 1KOHM, 1%, 1812; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - ERJ-U12F1001U - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U12F1001U
Chip Resistor - Surface Mount ERJ-U12F1001U
RES 1K OHM 1% 3/4W 1812 SMD

RES 1K OHM 1% 3/4W 1812 SMD

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 05X5853 ERJ-U12F1001U
Product Name Resistor, Thick Film, 1Kohm, 1%, 1812; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1812; 1812 [4532 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2-1614895-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9700 ohms
View Details
4 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details