Panasonic Chip Resistor - Surface Mount ERJ-U12F1000U

Description
RES 100 OHM 1% 3/4W 1812 SMD
Datasheet
Description
RES 100 OHM 1% 3/4W 1812 SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U12F1000U - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U12F1000U
Chip Resistor - Surface Mount ERJ-U12F1000U
RES 100 OHM 1% 3/4W 1812 SMD

RES 100 OHM 1% 3/4W 1812 SMD

Supplier's Site Datasheet
Resistor, Thick Film, 100 Ohm, 1%, 1812; Resistance Panasonic - 05X5852 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 100 Ohm, 1%, 1812; Resistance Panasonic
05X5852
Resistor, Thick Film, 100 Ohm, 1%, 1812; Resistance Panasonic 05X5852
RESISTOR, THICK FILM, 100 OHM, 1%, 1812; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RESISTOR, THICK FILM, 100 OHM, 1%, 1812; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 100R, 1%, 0.75W, 1812; Resistance Panasonic - 44X3636 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 100R, 1%, 0.75W, 1812; Resistance Panasonic
44X3636
Res, Thick Film, 100R, 1%, 0.75W, 1812; Resistance Panasonic 44X3636
RES, THICK FILM, 100R, 1%, 0.75W, 1812; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case Style:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 100R, 1%, 0.75W, 1812; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case Style:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number ERJ-U12F1000U 05X5852 44X3636
Product Name Chip Resistor - Surface Mount Resistor, Thick Film, 100 Ohm, 1%, 1812; Resistance Panasonic Res, Thick Film, 100R, 1%, 0.75W, 1812; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1812; 1812 [4532 Metric] 1812
Resistance Range 100 ohms 100 ohms 100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts 0.7500 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details