Panasonic Chip Res, Thick Film, 97R6, 0.75W, 1812; Resistance Panasonic ERJ-U12D97R6U

Description
CHIP RES, THICK FILM, 97R6, 0.75W, 1812; Resistance:97.6ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 97R6, 0.75W, 1812; Resistance:97.6ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 97R6, 0.75W, 1812; Resistance Panasonic - 66AC2188 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 97R6, 0.75W, 1812; Resistance Panasonic
66AC2188
Chip Res, Thick Film, 97R6, 0.75W, 1812; Resistance Panasonic 66AC2188
CHIP RES, THICK FILM, 97R6, 0.75W, 1812; Resistance:97.6ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 97R6, 0.75W, 1812; Resistance:97.6ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 97R6, 0.75W, 1812; Resistance Panasonic - 66AC6181 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 97R6, 0.75W, 1812; Resistance Panasonic
66AC6181
Chip Res, Thick Film, 97R6, 0.75W, 1812; Resistance Panasonic 66AC6181
CHIP RES, THICK FILM, 97R6, 0.75W, 1812; Resistance:97.6ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 97R6, 0.75W, 1812; Resistance:97.6ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC2188
Product Name Chip Res, Thick Film, 97R6, 0.75W, 1812; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1812; 1812 [4532 Metric]
Resistance Range 97.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details