Panasonic Chip Res, Thick Film, 93R1, 0.75W, 1812; Resistance Panasonic ERJ-U12D93R1U

Description
CHIP RES, THICK FILM, 93R1, 0.75W, 1812; Resistance:93.1ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 93R1, 0.75W, 1812; Resistance:93.1ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 93R1, 0.75W, 1812; Resistance Panasonic - 65AC8717 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 93R1, 0.75W, 1812; Resistance Panasonic
65AC8717
Chip Res, Thick Film, 93R1, 0.75W, 1812; Resistance Panasonic 65AC8717
CHIP RES, THICK FILM, 93R1, 0.75W, 1812; Resistance:93.1ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 93R1, 0.75W, 1812; Resistance:93.1ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 93R1, 0.75W, 1812; Resistance Panasonic - 66AC4196 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 93R1, 0.75W, 1812; Resistance Panasonic
66AC4196
Chip Res, Thick Film, 93R1, 0.75W, 1812; Resistance Panasonic 66AC4196
CHIP RES, THICK FILM, 93R1, 0.75W, 1812; Resistance:93.1ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 93R1, 0.75W, 1812; Resistance:93.1ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 65AC8717
Product Name Chip Res, Thick Film, 93R1, 0.75W, 1812; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1812; 1812 [4532 Metric]
Resistance Range 93.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers