Panasonic Chip Res, Thick Film, 887K, 0.75W, 1812; Resistance Panasonic ERJ-U12D8873U

Description
CHIP RES, THICK FILM, 887K, 0.75W, 1812; Resistance:887kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 887K, 0.75W, 1812; Resistance:887kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 887K, 0.75W, 1812; Resistance Panasonic - 67AC0392 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 887K, 0.75W, 1812; Resistance Panasonic
67AC0392
Chip Res, Thick Film, 887K, 0.75W, 1812; Resistance Panasonic 67AC0392
CHIP RES, THICK FILM, 887K, 0.75W, 1812; Resistance:887kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 887K, 0.75W, 1812; Resistance:887kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 887K, 0.75W, 1812; Resistance Panasonic - 67AC0391 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 887K, 0.75W, 1812; Resistance Panasonic
67AC0391
Chip Res, Thick Film, 887K, 0.75W, 1812; Resistance Panasonic 67AC0391
CHIP RES, THICK FILM, 887K, 0.75W, 1812; Resistance:887kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 887K, 0.75W, 1812; Resistance:887kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC0392
Product Name Chip Res, Thick Film, 887K, 0.75W, 1812; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1812; 1812 [4532 Metric]
Resistance Range 887000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details