Panasonic Chip Res, Thick Film, 84K5, 0.75W, 1812; Resistance Panasonic ERJ-U12D8452U

Description
CHIP RES, THICK FILM, 84K5, 0.75W, 1812; Resistance:84.5kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 84K5, 0.75W, 1812; Resistance:84.5kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 84K5, 0.75W, 1812; Resistance Panasonic - 66AC0181 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 84K5, 0.75W, 1812; Resistance Panasonic
66AC0181
Chip Res, Thick Film, 84K5, 0.75W, 1812; Resistance Panasonic 66AC0181
CHIP RES, THICK FILM, 84K5, 0.75W, 1812; Resistance:84.5kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 84K5, 0.75W, 1812; Resistance:84.5kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 84K5, 0.75W, 1812; Resistance Panasonic - 66AC8930 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 84K5, 0.75W, 1812; Resistance Panasonic
66AC8930
Chip Res, Thick Film, 84K5, 0.75W, 1812; Resistance Panasonic 66AC8930
CHIP RES, THICK FILM, 84K5, 0.75W, 1812; Resistance:84.5kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 84K5, 0.75W, 1812; Resistance:84.5kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC0181
Product Name Chip Res, Thick Film, 84K5, 0.75W, 1812; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1812; 1812 [4532 Metric]
Resistance Range 84500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R150JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers