Panasonic Chip Res, Thick Film, 8K45, 0.75W, 1812; Resistance Panasonic ERJ-U12D8451U

Description
CHIP RES, THICK FILM, 8K45, 0.75W, 1812; Resistance:8.45kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 8K45, 0.75W, 1812; Resistance:8.45kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 8K45, 0.75W, 1812; Resistance Panasonic - 66AC6175 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 8K45, 0.75W, 1812; Resistance Panasonic
66AC6175
Chip Res, Thick Film, 8K45, 0.75W, 1812; Resistance Panasonic 66AC6175
CHIP RES, THICK FILM, 8K45, 0.75W, 1812; Resistance:8.45kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 8K45, 0.75W, 1812; Resistance:8.45kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 8K45, 0.75W, 1812; Resistance Panasonic - 67AC3017 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 8K45, 0.75W, 1812; Resistance Panasonic
67AC3017
Chip Res, Thick Film, 8K45, 0.75W, 1812; Resistance Panasonic 67AC3017
CHIP RES, THICK FILM, 8K45, 0.75W, 1812; Resistance:8.45kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 8K45, 0.75W, 1812; Resistance:8.45kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC6175
Product Name Chip Res, Thick Film, 8K45, 0.75W, 1812; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1812; 1812 [4532 Metric]
Resistance Range 8450 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chassis Mount Resistors - 1311273 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details