Panasonic Chip Res, Thick Film, 825K, 0.75W, 1812; Resistance Panasonic ERJ-U12D8253U

Description
CHIP RES, THICK FILM, 825K, 0.75W, 1812; Resistance:825kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 825K, 0.75W, 1812; Resistance:825kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 825K, 0.75W, 1812; Resistance Panasonic - 66AC4191 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 825K, 0.75W, 1812; Resistance Panasonic
66AC4191
Chip Res, Thick Film, 825K, 0.75W, 1812; Resistance Panasonic 66AC4191
CHIP RES, THICK FILM, 825K, 0.75W, 1812; Resistance:825kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 825K, 0.75W, 1812; Resistance:825kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 825K, 0.75W, 1812; Resistance Panasonic - 66AC4190 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 825K, 0.75W, 1812; Resistance Panasonic
66AC4190
Chip Res, Thick Film, 825K, 0.75W, 1812; Resistance Panasonic 66AC4190
CHIP RES, THICK FILM, 825K, 0.75W, 1812; Resistance:825kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 825K, 0.75W, 1812; Resistance:825kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC4191
Product Name Chip Res, Thick Film, 825K, 0.75W, 1812; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1812; 1812 [4532 Metric]
Resistance Range 825000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Chassis Mount Resistors - 1617565 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details