Panasonic Chip Resistor - Surface Mount ERJ-U12D8203U

Description
1812 ANTI-SULFUR RES. , 0.5%, 82
Datasheet
Description
1812 ANTI-SULFUR RES. , 0.5%, 82
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U12D8203U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U12D8203U
Chip Resistor - Surface Mount ERJ-U12D8203U
1812 ANTI-SULFUR RES. , 0.5%, 82

1812 ANTI-SULFUR RES. , 0.5%, 82

Supplier's Site Datasheet
Chip Res, Thick Film, 820K, 0.75W, 1812; Resistance Panasonic - 67AC3015 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 820K, 0.75W, 1812; Resistance Panasonic
67AC3015
Chip Res, Thick Film, 820K, 0.75W, 1812; Resistance Panasonic 67AC3015
CHIP RES, THICK FILM, 820K, 0.75W, 1812; Resistance:820kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 820K, 0.75W, 1812; Resistance:820kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 820K, 0.75W, 1812; Resistance Panasonic - 65AC8712 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 820K, 0.75W, 1812; Resistance Panasonic
65AC8712
Chip Res, Thick Film, 820K, 0.75W, 1812; Resistance Panasonic 65AC8712
CHIP RES, THICK FILM, 820K, 0.75W, 1812; Resistance:820kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 820K, 0.75W, 1812; Resistance:820kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-U12D8203U 67AC3015
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 820K, 0.75W, 1812; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 820000 ohms 820000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.7500 watts 0.7500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614770-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 1 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1445511 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD245JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details