Panasonic Chip Resistor - Surface Mount ERJ-U12D80R6U

Description
1812 ANTI-SULFUR RES. , 0.5%, 80
Datasheet
Description
1812 ANTI-SULFUR RES. , 0.5%, 80
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U12D80R6U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U12D80R6U
Chip Resistor - Surface Mount ERJ-U12D80R6U
1812 ANTI-SULFUR RES. , 0.5%, 80

1812 ANTI-SULFUR RES. , 0.5%, 80

Supplier's Site Datasheet
Chip Res, Thick Film, 80R6, 0.75W, 1812; Resistance Panasonic - 66AC8928 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 80R6, 0.75W, 1812; Resistance Panasonic
66AC8928
Chip Res, Thick Film, 80R6, 0.75W, 1812; Resistance Panasonic 66AC8928
CHIP RES, THICK FILM, 80R6, 0.75W, 1812; Resistance:80.6ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 80R6, 0.75W, 1812; Resistance:80.6ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 80R6, 0.75W, 1812; Resistance Panasonic - 66AC7430 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 80R6, 0.75W, 1812; Resistance Panasonic
66AC7430
Chip Res, Thick Film, 80R6, 0.75W, 1812; Resistance Panasonic 66AC7430
CHIP RES, THICK FILM, 80R6, 0.75W, 1812; Resistance:80.6ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 80R6, 0.75W, 1812; Resistance:80.6ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-U12D80R6U 66AC8928
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 80R6, 0.75W, 1812; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 80.6 ohms 80.6 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.7500 watts 0.7500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R221JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details