RES 7.32 OHM 0.5% 3/4W 1812
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 10-ERJ-U12D7R32UTR-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | Automotive; General Use |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 1812; 1812 |
| Resistance Range | 7.32 ohms |