Panasonic Chip Res, Thick Film, 78R7, 0.75W, 1812; Resistance Panasonic ERJ-U12D78R7U

Description
CHIP RES, THICK FILM, 78R7, 0.75W, 1812; Resistance:78.7ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 78R7, 0.75W, 1812; Resistance:78.7ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 78R7, 0.75W, 1812; Resistance Panasonic - 67AC0383 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 78R7, 0.75W, 1812; Resistance Panasonic
67AC0383
Chip Res, Thick Film, 78R7, 0.75W, 1812; Resistance Panasonic 67AC0383
CHIP RES, THICK FILM, 78R7, 0.75W, 1812; Resistance:78.7ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 78R7, 0.75W, 1812; Resistance:78.7ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 78R7, 0.75W, 1812; Resistance Panasonic - 67AC5941 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 78R7, 0.75W, 1812; Resistance Panasonic
67AC5941
Chip Res, Thick Film, 78R7, 0.75W, 1812; Resistance Panasonic 67AC5941
CHIP RES, THICK FILM, 78R7, 0.75W, 1812; Resistance:78.7ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 78R7, 0.75W, 1812; Resistance:78.7ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC0383
Product Name Chip Res, Thick Film, 78R7, 0.75W, 1812; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1812; 1812 [4532 Metric]
Resistance Range 78.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176762-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18.2 ohms
View Details
2 suppliers
Surface Mount Resistors - 2573309 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 680 ohms
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R6R8JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details