Panasonic Chip Resistor - Surface Mount ERJ-U12D7873U

Description
1812 ANTI-SULFUR RES. , 0.5%, 78
Datasheet
Description
1812 ANTI-SULFUR RES. , 0.5%, 78
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U12D7873U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U12D7873U
Chip Resistor - Surface Mount ERJ-U12D7873U
1812 ANTI-SULFUR RES. , 0.5%, 78

1812 ANTI-SULFUR RES. , 0.5%, 78

Supplier's Site Datasheet
Chip Res, Thick Film, 787K, 0.75W, 1812; Resistance Panasonic - 66AC4188 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 787K, 0.75W, 1812; Resistance Panasonic
66AC4188
Chip Res, Thick Film, 787K, 0.75W, 1812; Resistance Panasonic 66AC4188
CHIP RES, THICK FILM, 787K, 0.75W, 1812; Resistance:787kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 787K, 0.75W, 1812; Resistance:787kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 787K, 0.75W, 1812; Resistance Panasonic - 67AC1557 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 787K, 0.75W, 1812; Resistance Panasonic
67AC1557
Chip Res, Thick Film, 787K, 0.75W, 1812; Resistance Panasonic 67AC1557
CHIP RES, THICK FILM, 787K, 0.75W, 1812; Resistance:787kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 787K, 0.75W, 1812; Resistance:787kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-U12D7873U 66AC4188
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 787K, 0.75W, 1812; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 787000 ohms 787000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.7500 watts 0.7500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1363322 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers