Panasonic Chip Res, Thick Film, 787R, 0.75W, 1812; Resistance Panasonic ERJ-U12D7870U

Description
CHIP RES, THICK FILM, 787R, 0.75W, 1812; Resistance:787ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 787R, 0.75W, 1812; Resistance:787ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 787R, 0.75W, 1812; Resistance Panasonic - 66AC0178 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 787R, 0.75W, 1812; Resistance Panasonic
66AC0178
Chip Res, Thick Film, 787R, 0.75W, 1812; Resistance Panasonic 66AC0178
CHIP RES, THICK FILM, 787R, 0.75W, 1812; Resistance:787ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 787R, 0.75W, 1812; Resistance:787ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 787R, 0.75W, 1812; Resistance Panasonic - 66AC7429 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 787R, 0.75W, 1812; Resistance Panasonic
66AC7429
Chip Res, Thick Film, 787R, 0.75W, 1812; Resistance Panasonic 66AC7429
CHIP RES, THICK FILM, 787R, 0.75W, 1812; Resistance:787ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 787R, 0.75W, 1812; Resistance:787ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC0178
Product Name Chip Res, Thick Film, 787R, 0.75W, 1812; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1812; 1812 [4532 Metric]
Resistance Range 787 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details