Panasonic Chip Resistor - Surface Mount ERJ-U12D7681U

Description
1812 ANTI-SULFUR RES. , 0.5%, 7.
Datasheet
Description
1812 ANTI-SULFUR RES. , 0.5%, 7.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U12D7681U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U12D7681U
Chip Resistor - Surface Mount ERJ-U12D7681U
1812 ANTI-SULFUR RES. , 0.5%, 7.

1812 ANTI-SULFUR RES. , 0.5%, 7.

Supplier's Site Datasheet
Chip Res, Thick Film, 7K68, 0.75W, 1812; Resistance Panasonic - 67AC5940 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 7K68, 0.75W, 1812; Resistance Panasonic
67AC5940
Chip Res, Thick Film, 7K68, 0.75W, 1812; Resistance Panasonic 67AC5940
CHIP RES, THICK FILM, 7K68, 0.75W, 1812; Resistance:7.68kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 7K68, 0.75W, 1812; Resistance:7.68kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 7K68, 0.75W, 1812; Resistance Panasonic - 66AC6169 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 7K68, 0.75W, 1812; Resistance Panasonic
66AC6169
Chip Res, Thick Film, 7K68, 0.75W, 1812; Resistance Panasonic 66AC6169
CHIP RES, THICK FILM, 7K68, 0.75W, 1812; Resistance:7.68kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 7K68, 0.75W, 1812; Resistance:7.68kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-U12D7681U 67AC5940
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 7K68, 0.75W, 1812; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 7680 ohms 7680 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.7500 watts 0.7500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 2567559 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0047 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details