Panasonic Chip Res, Thick Film, 75R, 0.75W, 1812; Resistance Panasonic ERJ-U12D75R0U

Description
CHIP RES, THICK FILM, 75R, 0.75W, 1812; Resistance:75ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 75R, 0.75W, 1812; Resistance:75ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 75R, 0.75W, 1812; Resistance Panasonic - 66AC2172 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 75R, 0.75W, 1812; Resistance Panasonic
66AC2172
Chip Res, Thick Film, 75R, 0.75W, 1812; Resistance Panasonic 66AC2172
CHIP RES, THICK FILM, 75R, 0.75W, 1812; Resistance:75ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 75R, 0.75W, 1812; Resistance:75ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 75R, 0.75W, 1812; Resistance Panasonic - 67AC0380 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 75R, 0.75W, 1812; Resistance Panasonic
67AC0380
Chip Res, Thick Film, 75R, 0.75W, 1812; Resistance Panasonic 67AC0380
CHIP RES, THICK FILM, 75R, 0.75W, 1812; Resistance:75ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 75R, 0.75W, 1812; Resistance:75ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC2172
Product Name Chip Res, Thick Film, 75R, 0.75W, 1812; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1812; 1812 [4532 Metric]
Resistance Range 75 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311273 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details