Panasonic Chip Resistor - Surface Mount ERJ-U12D7503U

Description
1812 ANTI-SULFUR RES. , 0.5%, 75
Datasheet
Description
1812 ANTI-SULFUR RES. , 0.5%, 75
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U12D7503U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U12D7503U
Chip Resistor - Surface Mount ERJ-U12D7503U
1812 ANTI-SULFUR RES. , 0.5%, 75

1812 ANTI-SULFUR RES. , 0.5%, 75

Supplier's Site Datasheet
Chip Res, Thick Film, 750K, 0.75W, 1812; Resistance Panasonic - 66AC2174 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 750K, 0.75W, 1812; Resistance Panasonic
66AC2174
Chip Res, Thick Film, 750K, 0.75W, 1812; Resistance Panasonic 66AC2174
CHIP RES, THICK FILM, 750K, 0.75W, 1812; Resistance:750kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 750K, 0.75W, 1812; Resistance:750kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 750K, 0.75W, 1812; Resistance Panasonic - 66AC2175 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 750K, 0.75W, 1812; Resistance Panasonic
66AC2175
Chip Res, Thick Film, 750K, 0.75W, 1812; Resistance Panasonic 66AC2175
CHIP RES, THICK FILM, 750K, 0.75W, 1812; Resistance:750kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 750K, 0.75W, 1812; Resistance:750kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-U12D7503U 66AC2174
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 750K, 0.75W, 1812; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 750000 ohms 750000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.7500 watts 0.7500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details