Panasonic Chip Res, Thick Film, 750R, 0.75W, 1812; Resistance Panasonic ERJ-U12D7500U

Description
CHIP RES, THICK FILM, 750R, 0.75W, 1812; Resistance:750ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 750R, 0.75W, 1812; Resistance:750ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 750R, 0.75W, 1812; Resistance Panasonic - 66AC8925 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 750R, 0.75W, 1812; Resistance Panasonic
66AC8925
Chip Res, Thick Film, 750R, 0.75W, 1812; Resistance Panasonic 66AC8925
CHIP RES, THICK FILM, 750R, 0.75W, 1812; Resistance:750ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 750R, 0.75W, 1812; Resistance:750ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 750R, 0.75W, 1812; Resistance Panasonic - 66AC0176 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 750R, 0.75W, 1812; Resistance Panasonic
66AC0176
Chip Res, Thick Film, 750R, 0.75W, 1812; Resistance Panasonic 66AC0176
CHIP RES, THICK FILM, 750R, 0.75W, 1812; Resistance:750ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 750R, 0.75W, 1812; Resistance:750ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-U12D7500U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U12D7500U
Chip Resistor - Surface Mount ERJ-U12D7500U
1812 ANTI-SULFUR RES. , 0.5%, 75

1812 ANTI-SULFUR RES. , 0.5%, 75

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 66AC8925 ERJ-U12D7500U
Product Name Chip Res, Thick Film, 750R, 0.75W, 1812; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1812; 1812 [4532 Metric]
Resistance Range 750 ohms 750 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details