CHIP RES, THICK FILM, 73R2, 0.75W, 1812; Resistance:73.2ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
CHIP RES, THICK FILM, 73R2, 0.75W, 1812; Resistance:73.2ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
1812 ANTI-SULFUR RES. , 0.5%, 73
| Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Resistors | Chip Resistors |
| Product Number | 66AC6166 | ERJ-U12D73R2U |
| Product Name | Chip Res, Thick Film, 73R2, 0.75W, 1812; Resistance Panasonic | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 1812; 1812 [4532 Metric] | |
| Resistance Range | 73.2 ohms | 73.2 ohms |