Panasonic Chip Resistor - Surface Mount ERJ-U12D7323U

Description
1812 ANTI-SULFUR RES. , 0.5%, 73
Datasheet
Description
1812 ANTI-SULFUR RES. , 0.5%, 73
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U12D7323U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U12D7323U
Chip Resistor - Surface Mount ERJ-U12D7323U
1812 ANTI-SULFUR RES. , 0.5%, 73

1812 ANTI-SULFUR RES. , 0.5%, 73

Supplier's Site Datasheet
Chip Res, Thick Film, 732K, 0.75W, 1812; Resistance Panasonic - 66AC0175 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 732K, 0.75W, 1812; Resistance Panasonic
66AC0175
Chip Res, Thick Film, 732K, 0.75W, 1812; Resistance Panasonic 66AC0175
CHIP RES, THICK FILM, 732K, 0.75W, 1812; Resistance:732kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 732K, 0.75W, 1812; Resistance:732kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 732K, 0.75W, 1812; Resistance Panasonic - 67AC3010 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 732K, 0.75W, 1812; Resistance Panasonic
67AC3010
Chip Res, Thick Film, 732K, 0.75W, 1812; Resistance Panasonic 67AC3010
CHIP RES, THICK FILM, 732K, 0.75W, 1812; Resistance:732kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 732K, 0.75W, 1812; Resistance:732kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-U12D7323U 66AC0175
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 732K, 0.75W, 1812; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 732000 ohms 732000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.7500 watts 0.7500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R243JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details