Panasonic Chip Res, Thick Film, 71R5, 0.75W, 1812; Resistance Panasonic ERJ-U12D71R5U

Description
CHIP RES, THICK FILM, 71R5, 0.75W, 1812; Resistance:71.5ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 71R5, 0.75W, 1812; Resistance:71.5ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 71R5, 0.75W, 1812; Resistance Panasonic - 66AC2170 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 71R5, 0.75W, 1812; Resistance Panasonic
66AC2170
Chip Res, Thick Film, 71R5, 0.75W, 1812; Resistance Panasonic 66AC2170
CHIP RES, THICK FILM, 71R5, 0.75W, 1812; Resistance:71.5ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 71R5, 0.75W, 1812; Resistance:71.5ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 71R5, 0.75W, 1812; Resistance Panasonic - 66AC4183 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 71R5, 0.75W, 1812; Resistance Panasonic
66AC4183
Chip Res, Thick Film, 71R5, 0.75W, 1812; Resistance Panasonic 66AC4183
CHIP RES, THICK FILM, 71R5, 0.75W, 1812; Resistance:71.5ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 71R5, 0.75W, 1812; Resistance:71.5ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC2170
Product Name Chip Res, Thick Film, 71R5, 0.75W, 1812; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1812; 1812 [4532 Metric]
Resistance Range 71.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details