Panasonic Chip Resistor - Surface Mount ERJ-U12D7151U

Description
1812 ANTI-SULFUR RES. , 0.5%, 7.
Datasheet
Description
1812 ANTI-SULFUR RES. , 0.5%, 7.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U12D7151U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U12D7151U
Chip Resistor - Surface Mount ERJ-U12D7151U
1812 ANTI-SULFUR RES. , 0.5%, 7.

1812 ANTI-SULFUR RES. , 0.5%, 7.

Supplier's Site Datasheet
Chip Res, Thick Film, 7K15, 0.75W, 1812; Resistance Panasonic - 66AC0174 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 7K15, 0.75W, 1812; Resistance Panasonic
66AC0174
Chip Res, Thick Film, 7K15, 0.75W, 1812; Resistance Panasonic 66AC0174
CHIP RES, THICK FILM, 7K15, 0.75W, 1812; Resistance:7.15kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 7K15, 0.75W, 1812; Resistance:7.15kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 7K15, 0.75W, 1812; Resistance Panasonic - 65AC8709 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 7K15, 0.75W, 1812; Resistance Panasonic
65AC8709
Chip Res, Thick Film, 7K15, 0.75W, 1812; Resistance Panasonic 65AC8709
CHIP RES, THICK FILM, 7K15, 0.75W, 1812; Resistance:7.15kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 7K15, 0.75W, 1812; Resistance:7.15kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-U12D7151U 66AC0174
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 7K15, 0.75W, 1812; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 7150 ohms 7150 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.7500 watts 0.7500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1614948-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 71500 ohms
View Details
4 suppliers
Surface Mount Resistors - 2567507 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD2432FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details