Panasonic Chip Resistor - Surface Mount ERJ-U12D6813U

Description
1812 ANTI-SULFUR RES. , 0.5%, 68
Datasheet
Description
1812 ANTI-SULFUR RES. , 0.5%, 68
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U12D6813U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U12D6813U
Chip Resistor - Surface Mount ERJ-U12D6813U
1812 ANTI-SULFUR RES. , 0.5%, 68

1812 ANTI-SULFUR RES. , 0.5%, 68

Supplier's Site Datasheet
Chip Res, Thick Film, 681K, 0.75W, 1812; Resistance Panasonic - 66AC0173 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 681K, 0.75W, 1812; Resistance Panasonic
66AC0173
Chip Res, Thick Film, 681K, 0.75W, 1812; Resistance Panasonic 66AC0173
CHIP RES, THICK FILM, 681K, 0.75W, 1812; Resistance:681kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 681K, 0.75W, 1812; Resistance:681kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 681K, 0.75W, 1812; Resistance Panasonic - 67AC1552 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 681K, 0.75W, 1812; Resistance Panasonic
67AC1552
Chip Res, Thick Film, 681K, 0.75W, 1812; Resistance Panasonic 67AC1552
CHIP RES, THICK FILM, 681K, 0.75W, 1812; Resistance:681kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 681K, 0.75W, 1812; Resistance:681kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-U12D6813U 66AC0173
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 681K, 0.75W, 1812; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 681000 ohms 681000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.7500 watts 0.7500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1614959-3-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details