The Chip Resistor, Thick Film, 680K, 0.75W, 1812 from Panasonic is designed for high reliability and features a thick film resistive element with an anti-sulfurated construction. It has a resistance value of 680 kΩ and a power rating of 0.75 W, making it suitable for various applications where sulfur resistance is critical. The resistor is RoHS compliant and adheres to reference standards such as IEC 60115-8 and JIS C 5201-8. It is available in a 1812 package size, which is 4.5 mm x 3.2 mm, and offers a resistance tolerance of ±0.5%. This product is suitable for both reflow and flow soldering processes, ensuring versatility in manufacturing.
1812 ANTI-SULFUR RES. , 0.5%, 68
CHIP RES, THICK FILM, 680K, 0.75W, 1812; Resistance:680kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
CHIP RES, THICK FILM, 680K, 0.75W, 1812; Resistance:680kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
| ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Chip Resistors | Resistors |
| Product Number | ERJ-U12D6803U | 66AC6164 |
| Product Name | Chip Resistor - Surface Mount | Chip Res, Thick Film, 680K, 0.75W, 1812; Resistance Panasonic |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Resistance Range | 680000 ohms | 680000 ohms |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % |
| Power Rating | 0.7500 watts | 0.7500 watts |