Panasonic Chip Res, Thick Film, 680R, 0.75W, 1812; Resistance Panasonic ERJ-U12D6800U

Description
CHIP RES, THICK FILM, 680R, 0.75W, 1812; Resistance:680ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 680R, 0.75W, 1812; Resistance:680ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 680R, 0.75W, 1812; Resistance Panasonic - 66AC8919 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 680R, 0.75W, 1812; Resistance Panasonic
66AC8919
Chip Res, Thick Film, 680R, 0.75W, 1812; Resistance Panasonic 66AC8919
CHIP RES, THICK FILM, 680R, 0.75W, 1812; Resistance:680ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 680R, 0.75W, 1812; Resistance:680ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 680R, 0.75W, 1812; Resistance Panasonic - 66AC6162 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 680R, 0.75W, 1812; Resistance Panasonic
66AC6162
Chip Res, Thick Film, 680R, 0.75W, 1812; Resistance Panasonic 66AC6162
CHIP RES, THICK FILM, 680R, 0.75W, 1812; Resistance:680ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 680R, 0.75W, 1812; Resistance:680ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-U12D6800U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U12D6800U
Chip Resistor - Surface Mount ERJ-U12D6800U
1812 ANTI-SULFUR RES. , 0.5%, 68

1812 ANTI-SULFUR RES. , 0.5%, 68

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 66AC8919 ERJ-U12D6800U
Product Name Chip Res, Thick Film, 680R, 0.75W, 1812; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1812; 1812 [4532 Metric]
Resistance Range 680 ohms 680 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD4324FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details