Panasonic Chip Resistor - Surface Mount ERJ-U12D6652U

Description
1812 ANTI-SULFUR RES. , 0.5%, 66
Datasheet
Description
1812 ANTI-SULFUR RES. , 0.5%, 66
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U12D6652U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U12D6652U
Chip Resistor - Surface Mount ERJ-U12D6652U
1812 ANTI-SULFUR RES. , 0.5%, 66

1812 ANTI-SULFUR RES. , 0.5%, 66

Supplier's Site Datasheet
Chip Res, Thick Film, 66K5, 0.75W, 1812; Resistance Panasonic - 67AC5931 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 66K5, 0.75W, 1812; Resistance Panasonic
67AC5931
Chip Res, Thick Film, 66K5, 0.75W, 1812; Resistance Panasonic 67AC5931
CHIP RES, THICK FILM, 66K5, 0.75W, 1812; Resistance:66.5kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 66K5, 0.75W, 1812; Resistance:66.5kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 66K5, 0.75W, 1812; Resistance Panasonic - 66AC6160 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 66K5, 0.75W, 1812; Resistance Panasonic
66AC6160
Chip Res, Thick Film, 66K5, 0.75W, 1812; Resistance Panasonic 66AC6160
CHIP RES, THICK FILM, 66K5, 0.75W, 1812; Resistance:66.5kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 66K5, 0.75W, 1812; Resistance:66.5kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-U12D6652U 67AC5931
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 66K5, 0.75W, 1812; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 66500 ohms 66500 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.7500 watts 0.7500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469490 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details