Panasonic Chip Res, Thick Film, 649K, 0.75W, 1812; Resistance Panasonic ERJ-U12D6493U

Description
CHIP RES, THICK FILM, 649K, 0.75W, 1812; Resistance:649kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 649K, 0.75W, 1812; Resistance:649kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 649K, 0.75W, 1812; Resistance Panasonic - 67AC0374 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 649K, 0.75W, 1812; Resistance Panasonic
67AC0374
Chip Res, Thick Film, 649K, 0.75W, 1812; Resistance Panasonic 67AC0374
CHIP RES, THICK FILM, 649K, 0.75W, 1812; Resistance:649kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 649K, 0.75W, 1812; Resistance:649kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 649K, 0.75W, 1812; Resistance Panasonic - 66AC2167 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 649K, 0.75W, 1812; Resistance Panasonic
66AC2167
Chip Res, Thick Film, 649K, 0.75W, 1812; Resistance Panasonic 66AC2167
CHIP RES, THICK FILM, 649K, 0.75W, 1812; Resistance:649kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 649K, 0.75W, 1812; Resistance:649kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-U12D6493U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U12D6493U
Chip Resistor - Surface Mount ERJ-U12D6493U
1812 ANTI-SULFUR RES. , 0.5%, 64

1812 ANTI-SULFUR RES. , 0.5%, 64

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 67AC0374 ERJ-U12D6493U
Product Name Chip Res, Thick Film, 649K, 0.75W, 1812; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1812; 1812 [4532 Metric]
Resistance Range 649000 ohms 649000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1614707-4-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details