Panasonic Chip Resistor - Surface Mount ERJ-U12D6340U

Description
1812 ANTI-SULFUR RES. , 0.5%, 63
Datasheet
Description
1812 ANTI-SULFUR RES. , 0.5%, 63
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U12D6340U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U12D6340U
Chip Resistor - Surface Mount ERJ-U12D6340U
1812 ANTI-SULFUR RES. , 0.5%, 63

1812 ANTI-SULFUR RES. , 0.5%, 63

Supplier's Site Datasheet
Chip Res, Thick Film, 634R, 0.75W, 1812; Resistance Panasonic - 65AC8708 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 634R, 0.75W, 1812; Resistance Panasonic
65AC8708
Chip Res, Thick Film, 634R, 0.75W, 1812; Resistance Panasonic 65AC8708
CHIP RES, THICK FILM, 634R, 0.75W, 1812; Resistance:634ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 634R, 0.75W, 1812; Resistance:634ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 634R, 0.75W, 1812; Resistance Panasonic - 66AC2164 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 634R, 0.75W, 1812; Resistance Panasonic
66AC2164
Chip Res, Thick Film, 634R, 0.75W, 1812; Resistance Panasonic 66AC2164
CHIP RES, THICK FILM, 634R, 0.75W, 1812; Resistance:634ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 634R, 0.75W, 1812; Resistance:634ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-U12D6340U 65AC8708
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 634R, 0.75W, 1812; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 634 ohms 634 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.7500 watts 0.7500 watts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details