Panasonic Chip Res, Thick Film, 62R, 0.75W, 1812; Resistance Panasonic ERJ-U12D62R0U

Description
CHIP RES, THICK FILM, 62R, 0.75W, 1812; Resistance:62ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 62R, 0.75W, 1812; Resistance:62ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 62R, 0.75W, 1812; Resistance Panasonic - 66AC4178 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 62R, 0.75W, 1812; Resistance Panasonic
66AC4178
Chip Res, Thick Film, 62R, 0.75W, 1812; Resistance Panasonic 66AC4178
CHIP RES, THICK FILM, 62R, 0.75W, 1812; Resistance:62ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 62R, 0.75W, 1812; Resistance:62ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 62R, 0.75W, 1812; Resistance Panasonic - 67AC3000 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 62R, 0.75W, 1812; Resistance Panasonic
67AC3000
Chip Res, Thick Film, 62R, 0.75W, 1812; Resistance Panasonic 67AC3000
CHIP RES, THICK FILM, 62R, 0.75W, 1812; Resistance:62ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 62R, 0.75W, 1812; Resistance:62ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC4178
Product Name Chip Res, Thick Film, 62R, 0.75W, 1812; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1812; 1812 [4532 Metric]
Resistance Range 62 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD2324FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details