Panasonic Chip Res, Thick Film, 62K, 0.75W, 1812; Resistance Panasonic ERJ-U12D6202U

Description
CHIP RES, THICK FILM, 62K, 0.75W, 1812; Resistance:62kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 62K, 0.75W, 1812; Resistance:62kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 62K, 0.75W, 1812; Resistance Panasonic - 65AC8707 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 62K, 0.75W, 1812; Resistance Panasonic
65AC8707
Chip Res, Thick Film, 62K, 0.75W, 1812; Resistance Panasonic 65AC8707
CHIP RES, THICK FILM, 62K, 0.75W, 1812; Resistance:62kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 62K, 0.75W, 1812; Resistance:62kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 62K, 0.75W, 1812; Resistance Panasonic - 66AC8917 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 62K, 0.75W, 1812; Resistance Panasonic
66AC8917
Chip Res, Thick Film, 62K, 0.75W, 1812; Resistance Panasonic 66AC8917
CHIP RES, THICK FILM, 62K, 0.75W, 1812; Resistance:62kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 62K, 0.75W, 1812; Resistance:62kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 65AC8707
Product Name Chip Res, Thick Film, 62K, 0.75W, 1812; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1812; 1812 [4532 Metric]
Resistance Range 62000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C683J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details