Panasonic Chip Res, Thick Film, 61R9, 0.75W, 1812; Resistance Panasonic ERJ-U12D61R9U

Description
CHIP RES, THICK FILM, 61R9, 0.75W, 1812; Resistance:61.9ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 61R9, 0.75W, 1812; Resistance:61.9ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 61R9, 0.75W, 1812; Resistance Panasonic - 67AC0369 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 61R9, 0.75W, 1812; Resistance Panasonic
67AC0369
Chip Res, Thick Film, 61R9, 0.75W, 1812; Resistance Panasonic 67AC0369
CHIP RES, THICK FILM, 61R9, 0.75W, 1812; Resistance:61.9ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 61R9, 0.75W, 1812; Resistance:61.9ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 61R9, 0.75W, 1812; Resistance Panasonic - 66AC2161 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 61R9, 0.75W, 1812; Resistance Panasonic
66AC2161
Chip Res, Thick Film, 61R9, 0.75W, 1812; Resistance Panasonic 66AC2161
CHIP RES, THICK FILM, 61R9, 0.75W, 1812; Resistance:61.9ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 61R9, 0.75W, 1812; Resistance:61.9ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-U12D61R9U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U12D61R9U
Chip Resistor - Surface Mount ERJ-U12D61R9U
1812 ANTI-SULFUR RES. , 0.5%, 61

1812 ANTI-SULFUR RES. , 0.5%, 61

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 67AC0369 ERJ-U12D61R9U
Product Name Chip Res, Thick Film, 61R9, 0.75W, 1812; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1812; 1812 [4532 Metric]
Resistance Range 61.9 ohms 61.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R682JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers