Panasonic Chip Res, Thick Film, 60R4, 0.75W, 1812; Resistance Panasonic ERJ-U12D60R4U

Description
CHIP RES, THICK FILM, 60R4, 0.75W, 1812; Resistance:60.4ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 60R4, 0.75W, 1812; Resistance:60.4ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 60R4, 0.75W, 1812; Resistance Panasonic - 67AC5921 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 60R4, 0.75W, 1812; Resistance Panasonic
67AC5921
Chip Res, Thick Film, 60R4, 0.75W, 1812; Resistance Panasonic 67AC5921
CHIP RES, THICK FILM, 60R4, 0.75W, 1812; Resistance:60.4ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 60R4, 0.75W, 1812; Resistance:60.4ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 60R4, 0.75W, 1812; Resistance Panasonic - 67AC2999 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 60R4, 0.75W, 1812; Resistance Panasonic
67AC2999
Chip Res, Thick Film, 60R4, 0.75W, 1812; Resistance Panasonic 67AC2999
CHIP RES, THICK FILM, 60R4, 0.75W, 1812; Resistance:60.4ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 60R4, 0.75W, 1812; Resistance:60.4ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC5921
Product Name Chip Res, Thick Film, 60R4, 0.75W, 1812; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1812; 1812 [4532 Metric]
Resistance Range 60.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1249326 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details