Panasonic Chip Res, Thick Film, 6K04, 0.75W, 1812; Resistance Panasonic ERJ-U12D6041U

Description
CHIP RES, THICK FILM, 6K04, 0.75W, 1812; Resistance:6.04kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 6K04, 0.75W, 1812; Resistance:6.04kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 6K04, 0.75W, 1812; Resistance Panasonic - 66AC8914 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 6K04, 0.75W, 1812; Resistance Panasonic
66AC8914
Chip Res, Thick Film, 6K04, 0.75W, 1812; Resistance Panasonic 66AC8914
CHIP RES, THICK FILM, 6K04, 0.75W, 1812; Resistance:6.04kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 6K04, 0.75W, 1812; Resistance:6.04kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 6K04, 0.75W, 1812; Resistance Panasonic - 66AC8915 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 6K04, 0.75W, 1812; Resistance Panasonic
66AC8915
Chip Res, Thick Film, 6K04, 0.75W, 1812; Resistance Panasonic 66AC8915
CHIP RES, THICK FILM, 6K04, 0.75W, 1812; Resistance:6.04kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 6K04, 0.75W, 1812; Resistance:6.04kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC8914
Product Name Chip Res, Thick Film, 6K04, 0.75W, 1812; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1812; 1812 [4532 Metric]
Resistance Range 6040 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details