Panasonic Chip Resistor - Surface Mount ERJ-U12D5763U

Description
1812 ANTI-SULFUR RES. , 0.5%, 57
Datasheet
Description
1812 ANTI-SULFUR RES. , 0.5%, 57
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U12D5763U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U12D5763U
Chip Resistor - Surface Mount ERJ-U12D5763U
1812 ANTI-SULFUR RES. , 0.5%, 57

1812 ANTI-SULFUR RES. , 0.5%, 57

Supplier's Site Datasheet
Chip Res, Thick Film, 576K, 0.75W, 1812; Resistance Panasonic - 66AC4174 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 576K, 0.75W, 1812; Resistance Panasonic
66AC4174
Chip Res, Thick Film, 576K, 0.75W, 1812; Resistance Panasonic 66AC4174
CHIP RES, THICK FILM, 576K, 0.75W, 1812; Resistance:576kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 576K, 0.75W, 1812; Resistance:576kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 576K, 0.75W, 1812; Resistance Panasonic - 67AC5920 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 576K, 0.75W, 1812; Resistance Panasonic
67AC5920
Chip Res, Thick Film, 576K, 0.75W, 1812; Resistance Panasonic 67AC5920
CHIP RES, THICK FILM, 576K, 0.75W, 1812; Resistance:576kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 576K, 0.75W, 1812; Resistance:576kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-U12D5763U 66AC4174
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 576K, 0.75W, 1812; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 576000 ohms 576000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.7500 watts 0.7500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 2573173 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 300 ohms
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers