Panasonic Chip Res, Thick Film, 560R, 0.75W, 1812; Resistance Panasonic ERJ-U12D5600U

Description
CHIP RES, THICK FILM, 560R, 0.75W, 1812; Resistance:560ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 560R, 0.75W, 1812; Resistance:560ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 560R, 0.75W, 1812; Resistance Panasonic - 67AC5917 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 560R, 0.75W, 1812; Resistance Panasonic
67AC5917
Chip Res, Thick Film, 560R, 0.75W, 1812; Resistance Panasonic 67AC5917
CHIP RES, THICK FILM, 560R, 0.75W, 1812; Resistance:560ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 560R, 0.75W, 1812; Resistance:560ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 560R, 0.75W, 1812; Resistance Panasonic - 65AC8703 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 560R, 0.75W, 1812; Resistance Panasonic
65AC8703
Chip Res, Thick Film, 560R, 0.75W, 1812; Resistance Panasonic 65AC8703
CHIP RES, THICK FILM, 560R, 0.75W, 1812; Resistance:560ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 560R, 0.75W, 1812; Resistance:560ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC5917
Product Name Chip Res, Thick Film, 560R, 0.75W, 1812; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1812; 1812 [4532 Metric]
Resistance Range 560 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details