The Chip Resistor, Thick Film, 54K9, 0.75W, 1812 from Panasonic is designed for applications requiring high reliability and resistance to sulfurization. It features a resistance value of 54.9 kΩ with a tolerance of ±0.5%. The power rating is 750 mW, making it suitable for various electronic circuits. This resistor is compliant with RoHS standards and is AEC-Q200 qualified, ensuring its reliability in automotive applications. The device is compatible with both reflow and flow soldering processes, enhancing its versatility in manufacturing. The dimensions of the resistor are 1812, which corresponds to 4.5 mm x 3.2 mm in metric units. This product is ideal for engineers looking for a robust and reliable resistor for their projects.
CHIP RES, THICK FILM, 54K9, 0.75W, 1812; Resistance:54.9kohm;
CHIP RES, THICK FILM, 54K9, 0.75W, 1812; Resistance:54.9kohm;
1812 ANTI-SULFUR RES. , 0.5%, 54
| Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Resistors | Chip Resistors |
| Product Number | 67AC2997 | ERJ-U12D5492U |
| Product Name | Chip Res, Thick Film, 54K9, 0.75W, 1812; Resistance Panasonic | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 1812; 1812 [4532 Metric] | |
| Resistance Range | 54900 ohms | 54900 ohms |