Panasonic Chip Resistor - Surface Mount ERJ-U12D5491U

Description
1812 ANTI-SULFUR RES. , 0.5%, 5.
Datasheet
Description
1812 ANTI-SULFUR RES. , 0.5%, 5.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U12D5491U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U12D5491U
Chip Resistor - Surface Mount ERJ-U12D5491U
1812 ANTI-SULFUR RES. , 0.5%, 5.

1812 ANTI-SULFUR RES. , 0.5%, 5.

Supplier's Site Datasheet
Chip Res, Thick Film, 5K49, 0.75W, 1812; Resistance Panasonic - 66AC4170 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 5K49, 0.75W, 1812; Resistance Panasonic
66AC4170
Chip Res, Thick Film, 5K49, 0.75W, 1812; Resistance Panasonic 66AC4170
CHIP RES, THICK FILM, 5K49, 0.75W, 1812; Resistance:5.49kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 5K49, 0.75W, 1812; Resistance:5.49kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 5K49, 0.75W, 1812; Resistance Panasonic - 67AC1542 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 5K49, 0.75W, 1812; Resistance Panasonic
67AC1542
Chip Res, Thick Film, 5K49, 0.75W, 1812; Resistance Panasonic 67AC1542
CHIP RES, THICK FILM, 5K49, 0.75W, 1812; Resistance:5.49kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 5K49, 0.75W, 1812; Resistance:5.49kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-U12D5491U 66AC4170
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 5K49, 0.75W, 1812; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 5490 ohms 5490 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.7500 watts 0.7500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details