Panasonic Chip Resistor - Surface Mount ERJ-U12D5362U

Description
1812 ANTI-SULFUR RES. , 0.5%, 53
Datasheet
Description
1812 ANTI-SULFUR RES. , 0.5%, 53
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U12D5362U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U12D5362U
Chip Resistor - Surface Mount ERJ-U12D5362U
1812 ANTI-SULFUR RES. , 0.5%, 53

1812 ANTI-SULFUR RES. , 0.5%, 53

Supplier's Site Datasheet
Chip Res, Thick Film, 53K6, 0.75W, 1812; Resistance Panasonic - 66AC4167 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 53K6, 0.75W, 1812; Resistance Panasonic
66AC4167
Chip Res, Thick Film, 53K6, 0.75W, 1812; Resistance Panasonic 66AC4167
CHIP RES, THICK FILM, 53K6, 0.75W, 1812; Resistance:53.6kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 53K6, 0.75W, 1812; Resistance:53.6kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 53K6, 0.75W, 1812; Resistance Panasonic - 67AC2995 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 53K6, 0.75W, 1812; Resistance Panasonic
67AC2995
Chip Res, Thick Film, 53K6, 0.75W, 1812; Resistance Panasonic 67AC2995
CHIP RES, THICK FILM, 53K6, 0.75W, 1812; Resistance:53.6kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 53K6, 0.75W, 1812; Resistance:53.6kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-U12D5362U 66AC4167
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 53K6, 0.75W, 1812; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 53600 ohms 53600 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.7500 watts 0.7500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1469518 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details