Panasonic Chip Res, Thick Film, 52R3, 0.75W, 1812; Resistance Panasonic ERJ-U12D52R3U

Description
CHIP RES, THICK FILM, 52R3, 0.75W, 1812; Resistance:52.3ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 52R3, 0.75W, 1812; Resistance:52.3ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 52R3, 0.75W, 1812; Resistance Panasonic - 66AC0160 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 52R3, 0.75W, 1812; Resistance Panasonic
66AC0160
Chip Res, Thick Film, 52R3, 0.75W, 1812; Resistance Panasonic 66AC0160
CHIP RES, THICK FILM, 52R3, 0.75W, 1812; Resistance:52.3ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 52R3, 0.75W, 1812; Resistance:52.3ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 52R3, 0.75W, 1812; Resistance Panasonic - 67AC0362 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 52R3, 0.75W, 1812; Resistance Panasonic
67AC0362
Chip Res, Thick Film, 52R3, 0.75W, 1812; Resistance Panasonic 67AC0362
CHIP RES, THICK FILM, 52R3, 0.75W, 1812; Resistance:52.3ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 52R3, 0.75W, 1812; Resistance:52.3ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-U12D52R3U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U12D52R3U
Chip Resistor - Surface Mount ERJ-U12D52R3U
1812 ANTI-SULFUR RES. , 0.5%, 52

1812 ANTI-SULFUR RES. , 0.5%, 52

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 66AC0160 ERJ-U12D52R3U
Product Name Chip Res, Thick Film, 52R3, 0.75W, 1812; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1812; 1812 [4532 Metric]
Resistance Range 52.3 ohms 52.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573321 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 10 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details