Panasonic Chip Res, Thick Film, 51R1, 0.75W, 1812; Resistance Panasonic ERJ-U12D51R1U

Description
CHIP RES, THICK FILM, 51R1, 0.75W, 1812; Resistance:51.1ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 51R1, 0.75W, 1812; Resistance:51.1ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 51R1, 0.75W, 1812; Resistance Panasonic - 66AC6143 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 51R1, 0.75W, 1812; Resistance Panasonic
66AC6143
Chip Res, Thick Film, 51R1, 0.75W, 1812; Resistance Panasonic 66AC6143
CHIP RES, THICK FILM, 51R1, 0.75W, 1812; Resistance:51.1ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 51R1, 0.75W, 1812; Resistance:51.1ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 51R1, 0.75W, 1812; Resistance Panasonic - 66AC6144 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 51R1, 0.75W, 1812; Resistance Panasonic
66AC6144
Chip Res, Thick Film, 51R1, 0.75W, 1812; Resistance Panasonic 66AC6144
CHIP RES, THICK FILM, 51R1, 0.75W, 1812; Resistance:51.1ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 51R1, 0.75W, 1812; Resistance:51.1ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC6143
Product Name Chip Res, Thick Film, 51R1, 0.75W, 1812; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1812; 1812 [4532 Metric]
Resistance Range 51.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364768 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details